Status: | Active |
---|---|
Series: | TSZ122 |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
7,150
in stock
|
Buy Now | |
element14
from US$0.95
|
7,150
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
308
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very high accuracy and stability: offset voltage 5 µV max at 25 °C, 8 µV over full temperature range (-40 °C to 125 °C) |
Rail-to-rail input and output |
Low supply voltage: 1.8 - 5.5 V |
Low power consumption: 40 µA max. at 5 V |
Gain bandwidth product: 400 kHz |
High tolerance to ESD: 4 kV HBM |
Extended temperature range: -40 to 125 °C |
Micro-packages: SC70-5, DFN8 2x2, and QFN16 3x3 |
Product Specifications |
---|
DS9216 Very high accuracy (5 μV) zero drift micropower 5 V operational amplifiers |
Application Notes |
---|
AN4348 Signal conditioning for electrochemical sensors |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0015 Chop away input offsets with TSZ121/TSZ122/TSZ124 |
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP-AMP, DUAL, 400KHZ, 0.19V/US, SOIC-8 | element14 |
TSZ122 Series 5.5 V 400 KHz Zero Drift Micropower Operational Amplifier - SOIC-8 | Future Electronics |
Opamp, 400Khz, -40 To 125Deg C | Newark Electronics |
OP Amp Dual GP R-R I/O 5.5V 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSZ122IDT?
Additional datasheets, footprints and schematics for TSZ122IDT are listed on our Part Details page. You can also find images and similar parts to TSZ122IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSZ122IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSZ122IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSZ122IDT fall under?
The TSZ122IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Input Bias Current Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSZ122IDT when available in the Low Input Bias Current Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSZ122IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSZ122IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSZ122IDT have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for TSZ122IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSZ122IDT often in real-time on the comparison pages.
What if I can't find stock of TSZ122IDT?
You can fill out our help required form which you can use to request a quote for TSZ122IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.