Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | TDFN |
No. of Pins | 8Pins |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
0.2 Deg C Accuracy I2C Temp Sensor Rohs Compliant: Yes |Te Connectivity Sensors TSYS02D | Newark Electronics |
TEMPERATURE SENSOR, 1DEG C, TDFN-8 | Farnell |
Where can I find additional details, specifications and documents for a TSYS02D?
Additional datasheets, footprints and schematics for TSYS02D are listed on our Part Details page. You can also find images and similar parts to TSYS02D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSYS02D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSYS02D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSYS02D fall under?
The TSYS02D is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TSYS02D when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSYS02D you can contact the distributor directly for product support, shipping queries etc.
Is the TSYS02D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSYS02D have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for TSYS02D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSYS02D often in real-time on the comparison pages.
What if I can't find stock of TSYS02D?
You can fill out our help required form which you can use to request a quote for TSYS02D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.