Status: | Active |
---|---|
Series: | TSX921 |
RoHS: | Compliant |
Prices starting from US$0.84
Rail-to-rail input and output |
Wide supply voltage: 4 V - 16 V |
Gain bandwidth product: 10 MHz typ at 16 V |
Low power consumption: 2.8 mA typ per amplifier at 16 V |
Unity gain stable |
Low input bias current: 10 pA typ |
High tolerance to ESD: 4 kV HBM |
Extended temperature range: -40 °C to 125 °C |
Automotive qualification |
Product Specifications |
---|
DS9502 10 MHz rail-to-rail CMOS 16 V operational amplifiers |
Application Notes |
---|
AN4708 Signal conditioning for shock sensors |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Op Amp 10MHz RRI/O 16V SOT23-5 | RS |
TSX921 Series 16V 10 MHz Rail to Rail CMOS SMT Operational Amplifier - SOT-23-5 | Future Electronics |
OP Amp Single GP R-R I/O 16V 5-Pin SOT-23 T/R | Avnet America |
OP-AMP, SINGLE, 10MHZ, 17.7V/US, SOT23-5 | Farnell |
Signal Conditioning And Supply M |Stmicroelectronics TSX921IYLT | Newark Electronics |
Where can I find additional details, specifications and documents for a TSX921IYLT?
Additional datasheets, footprints and schematics for TSX921IYLT are listed on our Part Details page. You can also find images and similar parts to TSX921IYLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSX921IYLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX921IYLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSX921IYLT fall under?
The TSX921IYLT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Rail-to-Rail Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSX921IYLT when available in the Rail-to-Rail Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSX921IYLT you can contact the distributor directly for product support, shipping queries etc.
Is the TSX921IYLT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSX921IYLT have stock available?
Authorised distributors including Chip One Stop, RS, Future Electronics, Avnet America and Farnell have stock available or on a lead time for TSX921IYLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSX921IYLT often in real-time on the comparison pages.
What if I can't find stock of TSX921IYLT?
You can fill out our help required form which you can use to request a quote for TSX921IYLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.