Status: | Active |
---|---|
Series: | TSX7191 |
RoHS: | Compliant |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
2,909
in stock
|
Buy Now | |
Future Electronics
from US$0.79
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
2,909
in stock
|
Buy Now | |
element14
from US$0.98
|
2,909
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low input offset voltage: 200 µV max. |
Rail-to-rail input and output |
Low current consumption: 850 µA max. |
Gain bandwidth product: 9 MHz |
Low supply voltage: 2.7 - 16 V |
Stable when used with Gain ≥ 10 |
Low input bias current: 50 pA max. |
High ESD tolerance: 4 kV HBM |
Extended temp. range: -40 °C to +125 °C |
Automotive qualification |
Product Specifications |
---|
DS10505 Low-power, precision, rail-to-rail, 9.0 MHz, 16 V operational amplifier |
Application Notes |
---|
AN4708 Signal conditioning for shock sensors |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
SOT 23-5 | Future Electronics |
Operational Amplifier, Single, 9 Mhz, 1, 2.5 V/ S, 2.7V To 16V, Sot-23, 5 Rohs Compliant: Yes |Stmicroelectronics TSX7191ILT | Newark Electronics |
OP-AMP, SINGLE, 9MHZ, 2.5V/US, SOT-23-5 | element14 |
OP Amp Single GP Rail to Rail Input/Output 16V 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSX7191ILT?
Additional datasheets, footprints and schematics for TSX7191ILT are listed on our Part Details page. You can also find images and similar parts to TSX7191ILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSX7191ILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX7191ILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSX7191ILT fall under?
The TSX7191ILT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSX7191ILT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSX7191ILT you can contact the distributor directly for product support, shipping queries etc.
Is the TSX7191ILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSX7191ILT have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TSX7191ILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSX7191ILT often in real-time on the comparison pages.
What if I can't find stock of TSX7191ILT?
You can fill out our help required form which you can use to request a quote for TSX7191ILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.