Status: | Active |
---|---|
Series: | TSX712 |
RoHS: | Compliant |
Low input offset voltage: 200 µV max. |
Rail-to-rail input and output |
Low current consumption: 800 µA max. |
Gain bandwidth product: 2.7 MHz |
Low supply voltage: 2.7 - 16 V |
Unity gain stable |
Low input bias current: 50 pA max. |
High ESD tolerance: 4 kV HBM |
Extended temp. range: -40 °C to 125 °C |
Automotive qualification |
Product Specifications |
---|
DS10192 Low-power, precision, rail-to-rail, 2.7 MHz, 16 V CMOS operational amplifiers |
Application Notes |
---|
AN4708 Signal conditioning for shock sensors |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Prec. Op Amp Dual RRIO 2.7MHz 16V SOIC8 | RS |
OP Amp Dual 1.4V/us 2.7V to 16V 8-Pin SOIC T/R | Avnet Silica |
TSX712 Series 16 V 2.7 MHz 1.4 V/â•¡s Rail-to-Rail Operational Amplifier - SOIC-8 | Future Electronics |
OP-AMP, 2.7MHZ, 1.4V/US, SOIC8 | Farnell |
Where can I find additional details, specifications and documents for a TSX712IYDT?
Additional datasheets, footprints and schematics for TSX712IYDT are listed on our Part Details page. You can also find images and similar parts to TSX712IYDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSX712IYDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX712IYDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSX712IYDT fall under?
The TSX712IYDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSX712IYDT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSX712IYDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSX712IYDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSX712IYDT have stock available?
Authorised distributors including RS, Avnet Silica, Future Electronics, Avnet America and Farnell have stock available or on a lead time for TSX712IYDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSX712IYDT often in real-time on the comparison pages.
What if I can't find stock of TSX712IYDT?
You can fill out our help required form which you can use to request a quote for TSX712IYDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.