Status: | Active |
---|---|
Series: | TSX393 |
RoHS: | Compliant |
Low supply current: 5 µA typ. per comparator |
Wide single supply range 2.7 V to 16 V or dual supplies (±1.35 V to ±8 V) |
Extremely low input bias current: 1 pA typ. |
Input common-mode voltage range includes ground |
Open drain output |
High input impedance: 1012 Ω typ |
Fast response time: 2 µs typ. for 5 mV overdrive |
ESD tolerance: 4 kV HBM, 200 V MM |
Product Specifications |
---|
DS10633 Micropower dual CMOS voltage comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TSX393 Series 16 V 10 pA Micropower Dual CMOS Voltage Comparator - SOIC-8 | Future Electronics |
Micropower Comparator Dual CMOS 2.7V to 16V 8-Pin SOIC T/R | Avnet Silica |
DUAL COMPARATOR, OPEN DRAIN, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a TSX393IYDT?
Additional datasheets, footprints and schematics for TSX393IYDT are listed on our Part Details page. You can also find images and similar parts to TSX393IYDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSX393IYDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX393IYDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSX393IYDT fall under?
The TSX393IYDT is listed under Amplifiers and Comparators > Comparators > Standard Comparators.
Can I view similar or alternative parts?
You can view similar parts to TSX393IYDT when available in the Standard Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSX393IYDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSX393IYDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSX393IYDT have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Avnet America, element14 and Farnell have stock available or on a lead time for TSX393IYDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSX393IYDT often in real-time on the comparison pages.
What if I can't find stock of TSX393IYDT?
You can fill out our help required form which you can use to request a quote for TSX393IYDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.