Status: | Active |
---|---|
Series: | TSX3702 |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
14,955
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
14,955
in stock
|
Buy Now | |
element14
from US$0.72
|
14,955
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
3,995
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low supply current: 5 µA typ. per comparator |
Wide single supply range 2.7 V to 16 V or dual supplies (±1.35 V to ±8 V) |
Extremely low input bias current: 1 pA typ. |
Input common-mode voltage range includes ground |
Push-pull output |
High input impedance: 1012 Ω typ |
Fast response time: 2.7 µs typ. for 5 mV overdrive |
ESD tolerance: 4 kV HBM, 200 V MM |
Product Specifications |
---|
DS10241 Micropower dual CMOS voltage comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Analogue Comparator, Dual, Micropower, 2, 2.7 S, 2.7V To 16V, Mini Soic, 8 Rohs Compliant: Yes |Stmicroelectronics TSX3702IST | Newark Electronics |
MICROPOWER COMP, DUAL, 2.7US, MINISOIC-8 | element14 |
TSX3702 Series 16 V 20 mA Micropower Dual CMOS Voltage Comparator - MiniSO-8 | Future Electronics |
IC: comparator | Transfer Multisort Elektronik |
Comparator Dual �8V/16V 8-Pin Mini-SO T/R | Avnet Silica |
Comparator Dual ±8V/16V 8-Pin Mini-SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSX3702IST?
Additional datasheets, footprints and schematics for TSX3702IST are listed on our Part Details page. You can also find images and similar parts to TSX3702IST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSX3702IST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX3702IST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSX3702IST fall under?
The TSX3702IST is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TSX3702IST when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSX3702IST you can contact the distributor directly for product support, shipping queries etc.
Is the TSX3702IST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSX3702IST have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for TSX3702IST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSX3702IST often in real-time on the comparison pages.
What if I can't find stock of TSX3702IST?
You can fill out our help required form which you can use to request a quote for TSX3702IST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.