Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$699.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$699.00
|
28
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TRF3765 |
Kit Application Type | Clock & Timing |
Application Sub Type | Local Oscillator |
Kit Contents | Eval Board TRF3765 Enclosure |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Integer-N/Fractional-N Freq Synthesizer Integrated wideband VCO Pre-programmed DIP Switches |
TSW3065 Standalone Local Oscillator Source Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a TSW3065EVM?
Additional datasheets, footprints and schematics for TSW3065EVM are listed on our Part Details page. You can also find images and similar parts to TSW3065EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSW3065EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSW3065EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSW3065EVM fall under?
The TSW3065EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TSW3065EVM when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSW3065EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TSW3065EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSW3065EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TSW3065EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSW3065EVM often in real-time on the comparison pages.
What if I can't find stock of TSW3065EVM?
You can fill out our help required form which you can use to request a quote for TSW3065EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.