Silicon Manufacturer | Altera |
---|---|
Silicon Core Number | TSW14J56 |
Kit Application Type | Data Converter |
Application Sub Type | Pattern Generator and Data Capture |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Eval Module TSW14J56 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Mod, Pattern Generator/Data Capture | Newark Electronics |
Where can I find additional details, specifications and documents for a TSW14J56EVM?
Additional datasheets, footprints and schematics for TSW14J56EVM are listed on our Part Details page. You can also find images and similar parts to TSW14J56EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSW14J56EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSW14J56EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSW14J56EVM fall under?
The TSW14J56EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to TSW14J56EVM when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSW14J56EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TSW14J56EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSW14J56EVM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TSW14J56EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSW14J56EVM often in real-time on the comparison pages.
What if I can't find stock of TSW14J56EVM?
You can fill out our help required form which you can use to request a quote for TSW14J56EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.