Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS4249 LMH6521 LMK04800 |
No. of Bits | 14bit |
Sample Rate | 250MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADS4249 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | RF to Bits Conversion Easily Interfaces with TSW1400 High Speed Data-Converter Pro Software |
Wideband Dual Receiver Reference Design and Evaluation Platform | Texas Instruments |
Evaluation Board, Ads4249 14-Bit Adc | Newark Electronics |
Where can I find additional details, specifications and documents for a TSW1265EVM?
Additional datasheets, footprints and schematics for TSW1265EVM are listed on our Part Details page. You can also find images and similar parts to TSW1265EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSW1265EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSW1265EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSW1265EVM fall under?
The TSW1265EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TSW1265EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSW1265EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TSW1265EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSW1265EVM have stock available?
Authorised distributors including Texas Instruments and Newark Electronics have stock available or on a lead time for TSW1265EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSW1265EVM often in real-time on the comparison pages.
What if I can't find stock of TSW1265EVM?
You can fill out our help required form which you can use to request a quote for TSW1265EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.