Status: | Active |
---|---|
Series: | TSV992A |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.30
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
2,908
in stock
|
Buy Now | |
element14
from US$0.75
|
2,908
in stock
|
Buy Now | |
Farnell
from US$0.73
|
2,908
in stock
|
Buy Now | |
Distrelec
from US$1.34
|
2,449
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
1,444
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low input offset voltage: 1.5 mV max. (A grade) |
Rail-to-rail input and output |
Wide bandwidth 20 MHz |
Stable for gain ≥ 4 or ≤ -3 |
Low power consumption: 820 µA typ. |
High output current: 35 mA |
Operating from 2.5 V to 5.5 V |
Low input bias current, 1 pA typ. |
ESD internal protection ≥ 5 kV |
Product Specifications |
---|
DS4975 Rail-to-rail input/output 20 MHz GBP operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP Amp Dual GP R-R I/O 5.5V 8-Pin SO N T/R | Avnet America |
Op Amp, Rrio, 20Mhz, Vl Bias, 8Soic | Newark Electronics |
OP AMP, RRIO, 20MHZ, VL BIAS, 8SOIC | element14 |
TSV992AIDT,Op Amp,dual,20MHz,R-R 5.5V, | RS |
ST Operational Amplifier 5.5V 20MHz SO-8 100uV, 20MHz, 5.5V, SO-8, Tape & Reel | Distrelec |
TSV922 Series 2.5 - 5.5 V 20 MHz Rail to Rail SMT Operational Amplifier - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a TSV992AIDT?
Additional datasheets, footprints and schematics for TSV992AIDT are listed on our Part Details page. You can also find images and similar parts to TSV992AIDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV992AIDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV992AIDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV992AIDT fall under?
The TSV992AIDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSV992AIDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV992AIDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV992AIDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV992AIDT have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TSV992AIDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV992AIDT often in real-time on the comparison pages.
What if I can't find stock of TSV992AIDT?
You can fill out our help required form which you can use to request a quote for TSV992AIDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.