Status: | Active |
---|---|
Series: | TSV991 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
1,890
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
13,732
in stock
|
Buy Now | |
element14
from US$0.46
|
12,302
in stock
|
Buy Now | |
Farnell
from US$0.46
|
11,812
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
2,944
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
1,847
in stock
|
Buy Now | |
Avnet Silica
-
|
63,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now |
Low input offset voltage: 1.5 mV max. (A grade) |
Rail-to-rail input and output |
Wide bandwidth 20 MHz |
Stable for gain ≥ 4 or ≤ -3 |
Low power consumption: 820 µA typ. |
High output current: 35 mA |
Operating from 2.5 V to 5.5 V |
Low input bias current, 1 pA typ. |
ESD internal protection ≥ 5 kV |
Product Specifications |
---|
DS4975 Rail-to-rail input/output 20 MHz GBP operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Op-Amp, 20Mhz, 10V/Us, Sot-23-5 | Newark Electronics |
OP-AMP, 20MHZ, 10V/US, SOT-23-5 | element14 |
TSV991 Series 5.5 V 20 MHz Rail to Rail SMT Operational Amplifier - SOT-23-5 | Future Electronics |
ST Operational Amplifier 5.5V 35mA 20MHz SOT-23 100uV, 20MHz, 5.5V, SOT-23, Tape & Reel | Distrelec |
Op-Amp, 1 ch, Low Power, ROR, TSV911ILT | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Operational Amplifier, 1 Channels, 20 MHz, 10 V/us, 2.5 V to 5.5 V, 5 Pins, SOT-23 | Avnet Silica |
Where can I find additional details, specifications and documents for a TSV991ILT?
Additional datasheets, footprints and schematics for TSV991ILT are listed on our Part Details page. You can also find images and similar parts to TSV991ILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV991ILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV991ILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV991ILT fall under?
The TSV991ILT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSV991ILT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV991ILT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV991ILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV991ILT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Distrelec have stock available or on a lead time for TSV991ILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV991ILT often in real-time on the comparison pages.
What if I can't find stock of TSV991ILT?
You can fill out our help required form which you can use to request a quote for TSV991ILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.