Status: | Active |
---|---|
Series: | TSV912 |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
No stock
|
Buy Now | |
Future Electronics
from US$0.48
|
22,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
11,080
in stock
|
Buy Now | |
element14
from US$0.57
|
8,471
in stock
|
Buy Now | |
Farnell
from US$0.54
|
8,471
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Rail-to-rail input and output |
Wide bandwidth |
Low power consumption: 820 µA typ. |
Unity gain stability |
High output current: 35 mA |
Operating from 2.5 V to 5.5 V |
Low input bias current, 1 pA typ. |
Low input offset voltage: 1.5 mV max. (A grade) |
ESD internal protection ≥ 5 kV |
Latch-up immunity |
Product Specifications |
---|
DS4899 Single, dual, and quad rail-to-rail input/output 8 MHz operational amplifiers |
Application Notes |
---|
AN4076 Two or three shunt resistor based current sensing circuit design in 3-phase inverters |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0112 GBP变化量对典型同相运放电路的相位及增益的影响 |
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TSV91x Series 5.5 V 8 MHz Single Rail-to-Rail Operational Amplifier - SOIC-8 | Future Electronics |
Opamp, 8Mhz, -40 To 125Deg C | Newark Electronics |
OP AMP, RRIO, 8MHZ, VL BIAS, 8SOIC | element14 |
Operational Amplifier, 2 Channels, 8 MHz, 4.5 V/us, 2.5 V to 5.5 V, 8 Pins, SOIC | Avnet Silica |
TSV912IDT,Op Amp,dual,8MHz R-R 5.5V,SO8N | RS |
Where can I find additional details, specifications and documents for a TSV912IDT?
Additional datasheets, footprints and schematics for TSV912IDT are listed on our Part Details page. You can also find images and similar parts to TSV912IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV912IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV912IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV912IDT fall under?
The TSV912IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSV912IDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV912IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV912IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV912IDT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for TSV912IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV912IDT often in real-time on the comparison pages.
What if I can't find stock of TSV912IDT?
You can fill out our help required form which you can use to request a quote for TSV912IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.