Status: | Active |
---|---|
Series: | TSV854 |
RoHS: | Compliant |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.23
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
3,250
in stock
|
Buy Now | |
element14
from US$1.12
|
3,250
in stock
|
Buy Now | |
Farnell
from US$1.10
|
3,250
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low power consumption: 180 μA max at 5 V |
Low power shutdown mode: 50 nA max |
Low offset voltage: 0.8 mV max at 25 °C |
Tiny packages |
Extended temperature range: -40 °C to 125 °C |
Low supply voltage: 2.3 V - 5.5 V |
Gain bandwidth product: 1.3 MHz |
Automotive qualification |
Product Specifications |
---|
DS8743 Low-power, high-accuracy, general-purpose operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
STMicroelectronics, TSV854IQ4T | RS |
Operational Amplifier, Quad, 1.3 Mhz, 4, 0.7 V/ S, 2.5V To 5.5V, Vqlp, 16 Rohs Compliant: Yes |Stmicroelectronics TSV854IQ4T | Newark Electronics |
OP AMP, QUAD, 5.5V, 1.3MHZ, 6MV, 16QFP | element14 |
VFQFPN 3X3X0.9 1.7 16L | Future Electronics |
OP Amp Quad GP R-R O/P 5.5V 16-Pin QFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSV854IQ4T?
Additional datasheets, footprints and schematics for TSV854IQ4T are listed on our Part Details page. You can also find images and similar parts to TSV854IQ4T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV854IQ4T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV854IQ4T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV854IQ4T fall under?
The TSV854IQ4T is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSV854IQ4T when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV854IQ4T you can contact the distributor directly for product support, shipping queries etc.
Is the TSV854IQ4T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV854IQ4T have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TSV854IQ4T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV854IQ4T often in real-time on the comparison pages.
What if I can't find stock of TSV854IQ4T?
You can fill out our help required form which you can use to request a quote for TSV854IQ4T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.