Status: | Active |
---|---|
Series: | TSV712 |
RoHS: | Compliant |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.97
|
3,398
in stock
|
Buy Now | |
Future Electronics
from US$1.17
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
3,398
in stock
|
Buy Now | |
element14
from US$1.27
|
3,398
in stock
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low offset voltage: 200 μV max. |
Low power consumption: 10 μA at 5 V |
Low supply voltage: 1.5 V to 5.5 V |
Gain bandwidth product: 150 kHz typ. |
Low input bias current: 1 pA typ. |
Rail-to-rail input and output |
EMI hardened operational amplifiers |
High tolerance to ESD: 4 kV HBM |
Extended temperature range: -40 to +125 °C |
Benefits Higher accuracy without calibration Energy saving Guaranteed operation on low-voltage battery |
Higher accuracy without calibration |
Energy saving |
Guaranteed operation on low-voltage battery |
Related products See the TSV73 series (900 kHz for 60 μA) for higher gain bandwidth products |
See the TSV73 series (900 kHz for 60 μA) for higher gain bandwidth products |
Product Specifications |
---|
DS9275 High accuracy (200 μV) micropower 14 μA, 150 kHz 5 V CMOS operational amplifiers |
Application Notes |
---|
AN4348 Signal conditioning for electrochemical sensors |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TSV712 Series 5.5 V 150 kHz Rail to Rail SMT Operational Amplifier - MSOIC-8 | Future Electronics |
Operational Amplifier, Dual, 150 Khz, 2, 0.06 V/ S, 1.5V To 5.5V, Mini Soic, 8 Rohs Compliant: Yes |Stmicroelectronics TSV712IST | Newark Electronics |
OP-AMP, DUAL, 150KHZ, 0.06V/US, MINISO-8 | element14 |
OP Amp Dual GP R-R I/O 5.5V 8-Pin Mini-SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSV712IST?
Additional datasheets, footprints and schematics for TSV712IST are listed on our Part Details page. You can also find images and similar parts to TSV712IST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV712IST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV712IST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV712IST fall under?
The TSV712IST is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSV712IST when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV712IST you can contact the distributor directly for product support, shipping queries etc.
Is the TSV712IST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV712IST have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TSV712IST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV712IST often in real-time on the comparison pages.
What if I can't find stock of TSV712IST?
You can fill out our help required form which you can use to request a quote for TSV712IST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.