Status: | Active |
---|---|
Series: | TSV6393 |
RoHS: | Compliant |
Rail-to-rail input and output |
Low-power consumption: 60 µA typ at 5 V |
Low supply voltage: 1.5 V - 5.5 V |
Gain bandwidth product: 2.4 MHz typ, stable for gain equal or above -3 or 4 |
Low-power shutdown mode: 5 nA typ |
Low offset voltage: 800 µV max (A version) |
Low input bias current: 1 pA typ |
EMI hardened operational amplifiers |
High tolerance to ESD: 4 kV HBM |
Extended temperature range: -40 °C to 125 °C |
Product Specifications |
---|
DS6635 Micropower (60 µA), wide bandwidth (2.4 MHz) CMOS op amps |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TSV6393 Series 5.5 V 2.4 MHz Micropower Wide Bandwidth CMOS Op-Amp - MSOIC-10 | Future Electronics |
OP Amp Dual GP R-R I/O 5.5V 10-Pin MSOP T/R | Avnet America |
OP AMP, RRIO, 2.4MHZ, VL BIAS, 10 | Farnell |
Signal Conditioning And Supply M |Stmicroelectronics TSV6393IST | Newark Electronics |
Where can I find additional details, specifications and documents for a TSV6393IST?
Additional datasheets, footprints and schematics for TSV6393IST are listed on our Part Details page. You can also find images and similar parts to TSV6393IST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV6393IST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV6393IST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV6393IST fall under?
The TSV6393IST is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSV6393IST when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV6393IST you can contact the distributor directly for product support, shipping queries etc.
Is the TSV6393IST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV6393IST have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for TSV6393IST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV6393IST often in real-time on the comparison pages.
What if I can't find stock of TSV6393IST?
You can fill out our help required form which you can use to request a quote for TSV6393IST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.