Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.11
|
No stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 2.4MHz |
Slew Rate | 1.1V/µs |
Supply Voltage Range | 1.5V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 1.5V to 5.5V |
Op Amp Type | Micropower |
Operating Temperature Range | -40°C to +125°C |
OP AMP, RRIO, 2.4MHZ, L OFFSET, 8 | Farnell |
Where can I find additional details, specifications and documents for a TSV6392AILT?
Additional datasheets, footprints and schematics for TSV6392AILT are listed on our Part Details page. You can also find images and similar parts to TSV6392AILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV6392AILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV6392AILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV6392AILT fall under?
The TSV6392AILT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSV6392AILT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV6392AILT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV6392AILT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSV6392AILT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TSV6392AILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV6392AILT often in real-time on the comparison pages.
What if I can't find stock of TSV6392AILT?
You can fill out our help required form which you can use to request a quote for TSV6392AILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.