Status: | Active |
---|---|
Series: | TSV6392A |
RoHS: | Compliant |
Prices starting from US$0.64
Rail-to-rail input and output |
Low-power consumption: 60 µA typ at 5 V |
Low supply voltage: 1.5 V - 5.5 V |
Gain bandwidth product: 2.4 MHz typ, stable for gain equal or above -3 or 4 |
Low-power shutdown mode: 5 nA typ |
Low offset voltage: 800 µV max (A version) |
Low input bias current: 1 pA typ |
EMI hardened operational amplifiers |
High tolerance to ESD: 4 kV HBM |
Extended temperature range: -40 °C to 125 °C |
Product Specifications |
---|
DS6635 Micropower (60 µA), wide bandwidth (2.4 MHz) CMOS op amps |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Operational Amplifier, Dual, 2.4 Mhz, 2, 1.1 V/ S, 1.5V To 5.5V, Soic, 8 Rohs Compliant: Yes |Stmicroelectronics TSV6392AIDT | Newark Electronics |
TSV6392A Series 5.5 V 2.4 MHz Micropower Wide Bandwidth CMOS Op-Amp - SOIC-8 | Future Electronics |
OP Amp Dual GP R-R I/O 5.5V 8-Pin SO N T/R | Avnet America |
OP AMP, RRIO, 2.4MHZ, L OFFSET, 8 | element14 |
Where can I find additional details, specifications and documents for a TSV6392AIDT?
Additional datasheets, footprints and schematics for TSV6392AIDT are listed on our Part Details page. You can also find images and similar parts to TSV6392AIDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV6392AIDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV6392AIDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV6392AIDT fall under?
The TSV6392AIDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSV6392AIDT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV6392AIDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV6392AIDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV6392AIDT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TSV6392AIDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV6392AIDT often in real-time on the comparison pages.
What if I can't find stock of TSV6392AIDT?
You can fill out our help required form which you can use to request a quote for TSV6392AIDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.