Status: | Active |
---|---|
Series: | TSV633A |
RoHS: | Compliant |
Rail-to-rail input and output |
Low power consumption: 60 µA typ at 5 V |
Low supply voltage: 1.5 V - 5.5 V |
Gain bandwidth product: 880 kHz typ |
Unity gain stable on 100 pF capacitor |
Low power shutdown mode: 5 nA typ |
Low offset voltage: 800 µV max (A version) |
Low input bias current: 1 pA typ |
EMI hardened op amps |
Automotive qualification |
Product Specifications |
---|
DS6263 Dual and quad, rail-to-rail input/output, 60 µA, 880 kHz operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
IC OPAMP GP 880KHZ RRO 10MINISO | Future Electronics |
OP Amp Dual GP R-R I/O 5.5V 10-Pin MSOP T/R | Avnet America |
OP AMP, RRIO, 880KHZ, L OFFSET, 10MSOP | Farnell |
Signal Conditioning And Supply M |Stmicroelectronics TSV633AIST | Newark Electronics |
Where can I find additional details, specifications and documents for a TSV633AIST?
Additional datasheets, footprints and schematics for TSV633AIST are listed on our Part Details page. You can also find images and similar parts to TSV633AIST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV633AIST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV633AIST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV633AIST fall under?
The TSV633AIST is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSV633AIST when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV633AIST you can contact the distributor directly for product support, shipping queries etc.
Is the TSV633AIST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV633AIST have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for TSV633AIST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV633AIST often in real-time on the comparison pages.
What if I can't find stock of TSV633AIST?
You can fill out our help required form which you can use to request a quote for TSV633AIST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.