TSV631ILT Operational Amplifiers (Op Amps) by STMicroelectronics

Rail-to-rail input/output 5V CMOS Op-Amp, micro-power (60uA), GBP=880kHz, single

Status: Active
Series: TSV631
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The TSV630 and TSV631 devices are single operational amplifiers offering low voltage, low power operation, and rail-to-rail input and output. These devices have a very low input bias current and a low offset voltage making them ideal for applications that require precision. They can operate at power supplies ranging from 1.5 V to 5.5 V, and are therefore very suitable for battery-powered devices, extending battery life. These op-amps feature an excellent speed/power consumption ratio, offering an 880 kHz gain bandwidth while consuming only 60 µA at a 5 V supply voltage. They are unity gain stable for capacitive loads up to 100 pF. The devices are internally adjusted to provide very narrow dispersion of AC and DC parameters. The TSV630 provides a shutdown function. All devices are offered in micropackages and are guaranteed for industrial temperature ranges from -40 ° C to 125 ° C. These features combined make the TSV630 and TSV631 ideal for sensor interfaces, battery-supplied and portable applications, as well as active filtering.

Prices starting from US$0.42


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.52
3,085
Buy Now
Logo for element14 element14 US$0.46
3,085
Buy Now
Logo for Farnell Farnell US$0.47
3,085
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.61
1,916
Buy Now
Logo for Future Electronics Future Electronics US$0.42
-
Buy Now
Logo for Avnet America Avnet America US$0.44
-
Buy Now
View Full Pricing & Stock Comparison

Features

Low offset voltage: 500 µV max (A version)
Low power consumption: 60 µA typ at 5 V
Low supply voltage: 1.5 V - 5.5 V
Gain bandwidth product: 880 kHz typ
Unity gain stability
Low power shutdown mode: 5 nA typ
High output current: 63 mA at VCC = 5 V
Low input bias current: 1 pA typ
Rail-to-rail input and output
Extended temperature range: -40 °C to 125 °C
Automotive qualification

Alternative Descriptions

Operational Amplifier, Single, 880 Khz, 1, 0.34 V/ S, 1.5V To 5.5V, Sot-23, 5 Rohs Compliant: Yes |Stmicroelectronics TSV631ILT | Newark Electronics
OP AMP, RRIO, 880KHZ, MICROPWR, 5SOT23 | element14
IC: operational amplifier | Transfer Multisort Elektronik
TSV631ILT,Op Amp,CMOS,R-R 5.5V,SOT23-5 | RS
TSV631 Series 5.5 V 880 kHz Rail to Rail CMOS Operational Amplifier - SOT23-5 | Future Electronics
OP Amp Single GP R-R I/O 5.5V 5-Pin SOT-23 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSV631ILT?

Additional datasheets, footprints and schematics for TSV631ILT are listed on our Part Details page. You can also find images and similar parts to TSV631ILT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSV631ILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV631ILT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSV631ILT fall under?

The TSV631ILT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).

Can I view similar or alternative parts?

You can view similar parts to TSV631ILT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSV631ILT you can contact the distributor directly for product support, shipping queries etc.

Is the TSV631ILT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TSV631ILT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for TSV631ILT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSV631ILT often in real-time on the comparison pages.

What if I can't find stock of TSV631ILT?

You can fill out our help required form which you can use to request a quote for TSV631ILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay