Status: | Active |
---|---|
Series: | TSV6292 |
RoHS: | Compliant |
EMI hardened operational amplifiers |
Micropackages: MiniSO-8, SOT23-8, MiniSO-10, TSSOP14, TSSOP16 |
Extended temperature range: -40 to +125° C |
High tolerance to ESD: 4 kV HBM |
Good accuracy: 800 μV max (A version) |
Low power shutdown mode: 5 nA typ |
Rail-to-rail input and output |
Low supply voltage: 1.5 – 5.5 V |
Low power consumption: 29 μA typ, 36 μA max |
Stable when used in gain configuration |
Low input bias current: 1 pA typ |
High gain bandwidth product: 1.3 MHz typ |
Product Specifications |
---|
DS6634 Micropower, wide bandwidth CMOS operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TSV6292 Series 5.5 V 1.3 MHz Rail-to-Rail CMOS Operational Amplifier - MSOIC-8 | Future Electronics |
OP Amp Dual GP R-R I/O 5.5V 8-Pin MSOP T/R | Avnet America |
OP AMP, RRIO, 1.3MHZ, VL BIAS, 8 | Farnell |
Signal Conditioning And Supply M |Stmicroelectronics TSV6292IST | Newark Electronics |
Where can I find additional details, specifications and documents for a TSV6292IST?
Additional datasheets, footprints and schematics for TSV6292IST are listed on our Part Details page. You can also find images and similar parts to TSV6292IST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV6292IST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV6292IST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV6292IST fall under?
The TSV6292IST is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSV6292IST when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV6292IST you can contact the distributor directly for product support, shipping queries etc.
Is the TSV6292IST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV6292IST have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for TSV6292IST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV6292IST often in real-time on the comparison pages.
What if I can't find stock of TSV6292IST?
You can fill out our help required form which you can use to request a quote for TSV6292IST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.