Status: | Active |
---|---|
Series: | TSV623A |
RoHS: | Compliant |
Rail-to-rail input and output |
Low power consumption: 29 μA typ, 36 μA max |
Low supply voltage: 1.5 – 5.5 V |
Gain bandwidth product: 420 kHz typ |
Unity gain stable on 100 pF capacitor |
Low power shutdown mode: 5 nA typ |
Good accuracy: 800 μV max (A version) |
Low input bias current: 1 pA typ |
EMI hardened operational amplifiers |
Product Specifications |
---|
DS6264 Rail-to-rail input/output, 29 µA, 420 kHz CMOS operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
IC OPAMP GP 420KHZ RRO 10MINISO | Future Electronics |
OP Amp Dual GP R-R I/O 5.5V 10-Pin MSOP T/R | Avnet America |
OP AMP, RRIO, 420KHZ, L OFFSET, 10MSOP | Farnell |
Signal Conditioning And Supply M |Stmicroelectronics TSV623AIST | Newark Electronics |
Where can I find additional details, specifications and documents for a TSV623AIST?
Additional datasheets, footprints and schematics for TSV623AIST are listed on our Part Details page. You can also find images and similar parts to TSV623AIST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV623AIST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV623AIST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV623AIST fall under?
The TSV623AIST is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSV623AIST when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV623AIST you can contact the distributor directly for product support, shipping queries etc.
Is the TSV623AIST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV623AIST have stock available?
Authorised distributors including Future Electronics, Avnet America, Avnet Asia, Farnell and Newark Electronics have stock available or on a lead time for TSV623AIST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV623AIST often in real-time on the comparison pages.
What if I can't find stock of TSV623AIST?
You can fill out our help required form which you can use to request a quote for TSV623AIST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.