Status: | Active |
---|---|
Series: | TSV6191A |
RoHS: | Compliant |
Prices starting from US$0.45
Rail-to-rail input and output |
Low power consumption: 10 μA typ at 5 V |
Low supply voltage: 1.5 to 5.5 V |
Gain bandwidth product: 450 kHz typ |
Stable when used in gain configuration |
Low input offset voltage: 800 μV max (A version) |
Low input bias current: 1 pA typ |
Temperature range: -40 to 85 °C |
Product Specifications |
---|
DS6965 Rail-to-rail input/output 10 µA, 450 kHz CMOS operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Op-Amp, 450Khz, 0.08V/Us, Sc-70-5 | Newark Electronics |
TSV6191 Series 5.5 V 450 kHz Rail-to-Rail CMOS Operational Amplifier - SC-70-5 | Future Electronics |
OP Amp Single GP R-R I/O 5.5V 5-Pin SC-70 T/R | Avnet America |
OP-AMP, 450KHZ, 0.08V/US, SC-70-5 | element14 |
Where can I find additional details, specifications and documents for a TSV6191AICT?
Additional datasheets, footprints and schematics for TSV6191AICT are listed on our Part Details page. You can also find images and similar parts to TSV6191AICT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV6191AICT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV6191AICT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV6191AICT fall under?
The TSV6191AICT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSV6191AICT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV6191AICT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV6191AICT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV6191AICT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TSV6191AICT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV6191AICT often in real-time on the comparison pages.
What if I can't find stock of TSV6191AICT?
You can fill out our help required form which you can use to request a quote for TSV6191AICT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.