Status: | Active |
---|---|
Series: | TSV524 |
RoHS: | Compliant |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
No stock
|
Buy Now | |
Future Electronics
from US$0.82
|
66,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
4,654
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
element14
from US$0.98
|
-
|
Buy Now | |
Farnell
from US$0.93
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Gain bandwidth product: 1.15 MHz typ. at 5 V |
Low power consumption: 45 μA typ. at 5 V |
Rail-to-rail input and output |
Low input bias current: 1 pA typ. |
Supply voltage: 2.7 to 5.5 V |
Low offset voltage: 800 μV max. |
Unity gain stable on 100 pF capacitor |
Automotive grade |
Product Specifications |
---|
DS8862 High merit factor (1.15 MHz for 45 µA) CMOS op amps |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TSV524 Series 5.5 V 1.5 MHz Single High Merit Factor CMOS Op-Amps - QFN-16 (3x3) | Future Electronics |
OP Amp Quad GP R-R I/O 5.5V 16-Pin QFN EP T/R | Avnet Silica |
TSV524IQ4T,Op Amp,quad,CMOS R-R 5.5V | RS |
Operational Amplifier, Quad, 1.15 Mhz, 4, 0.89 V/ S, 2.7V To 5.5V, Qfn, 16 Rohs Compliant: Yes |Stmicroelectronics TSV524IQ4T | Newark Electronics |
OP AMP, QUAD, 5.5V, 1.15MHZ, 16QFN | element14 |
Where can I find additional details, specifications and documents for a TSV524IQ4T?
Additional datasheets, footprints and schematics for TSV524IQ4T are listed on our Part Details page. You can also find images and similar parts to TSV524IQ4T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV524IQ4T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV524IQ4T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV524IQ4T fall under?
The TSV524IQ4T is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Input Bias Current Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSV524IQ4T when available in the Low Input Bias Current Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV524IQ4T you can contact the distributor directly for product support, shipping queries etc.
Is the TSV524IQ4T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV524IQ4T have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet Silica, RS and Newark Electronics have stock available or on a lead time for TSV524IQ4T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV524IQ4T often in real-time on the comparison pages.
What if I can't find stock of TSV524IQ4T?
You can fill out our help required form which you can use to request a quote for TSV524IQ4T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.