Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.4MHz |
Slew Rate | 0.6V/µs |
Supply Voltage Range | 2.5V to 6V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 2.5V to 6V |
Base Number | 358 |
Gain Bandwidth | 1.3MHz |
I/O Type | Rail-Rail I/O |
Op Amp Type | General Purpose |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 6V |
Supply Voltage Min | 2.5V |
OP AMP, DUAL, RRIO, 1.4MHZ, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a TSV358ID?
Additional datasheets, footprints and schematics for TSV358ID are listed on our Part Details page. You can also find images and similar parts to TSV358ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV358ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV358ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV358ID fall under?
The TSV358ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSV358ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV358ID you can contact the distributor directly for product support, shipping queries etc.
Is the TSV358ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSV358ID have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TSV358ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV358ID often in real-time on the comparison pages.
What if I can't find stock of TSV358ID?
You can fill out our help required form which you can use to request a quote for TSV358ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.