TSV324IPT Operational Amplifiers (Op Amps) by STMicroelectronics

General purpose low voltage rail to rail input/output op-amp

Status: Active
Series: TSV324
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The TSV358, TSV358A, TSV324, and TSV324A (dual and quad) devices are low voltage versions of the LM358 and LM324 commodity operational amplifiers. The TSV321 and TSV321A are the single version. All devices operate with voltages as low as 2.5 V and feature both I/O rail-to-rail. The common mode input voltage extends 200 mV beyond the supply voltages at 25 °C while the output voltage swing is within 100 mV of each rail with a 600 Ω load resistor. At V CC = 3 V, these devices offer 1.3 MHz of gain bandwidth product and provide high output current capability with a typical value of 80 mA. These features make the TSV3xx and TSV3xxA family ideal for active filters, general purpose low voltage applications, and general purpose portable devices.

Prices starting from US$0.56


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.61
15,000
Buy Now
Logo for Avnet America Avnet America US$0.59
15,000
Buy Now
Logo for Future Electronics Future Electronics US$0.56
10,000
Buy Now
Logo for element14 element14 US$0.63
2,672
Buy Now
Logo for Avnet Silica Avnet Silica -
7,500
Buy Now
Logo for EBV Elektronik EBV Elektronik -
-
Buy Now
View Full Pricing & Stock Comparison

Features

Operating range VCC = 2.5 V to 6 V
Rail-to-rail input and output
Extended Vicm (VDD - 0.2 V to VCC + 0.2 V)
Capable of driving a 32 Ω load resistor
High stability: 500 pF
Operating temperature range: -40 to 125 °C

Resources








Alternative Descriptions

Gain Bandwidth Product:1.4Mhz | Newark Electronics
OP Amp Quad GP R-R I/O 6V 14-Pin TSSOP T/R | Avnet America
TSSOP 14 BODY 4.4 PITCH 0.65 | Future Electronics
OP-AMP, 1.4MHZ, 0.6V/US, TSSOP-14 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSV324IPT?

Additional datasheets, footprints and schematics for TSV324IPT are listed on our Part Details page. You can also find images and similar parts to TSV324IPT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSV324IPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV324IPT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSV324IPT fall under?

The TSV324IPT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TSV324IPT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSV324IPT you can contact the distributor directly for product support, shipping queries etc.

Is the TSV324IPT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TSV324IPT have stock available?

Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for TSV324IPT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSV324IPT often in real-time on the comparison pages.

What if I can't find stock of TSV324IPT?

You can fill out our help required form which you can use to request a quote for TSV324IPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay