Status: | Active |
---|---|
Series: | TSV321A |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
5,990
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
9,000
in stock
|
Buy Now | |
element14
from US$0.48
|
5,990
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating range VCC = 2.5 V to 6 V |
Rail-to-rail input and output |
Extended Vicm (VDD - 0.2 V to VCC + 0.2 V) |
Capable of driving a 32 Ω load resistor |
High stability: 500 pF |
Operating temperature range: -40 to 125 °C |
Product Specifications |
---|
DS4381 General purpose input/output rail-to-rail low-power operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TSV321 Series 6V 1.4MHz Single Rail to Rail Low Power Operational Amp - SOT-23-5 | Future Electronics |
OP-AMP, 1.4MHZ, 0.6V/US, SOT-23-5 | element14 |
OP Amp Single GP R-R I/O 6V 5-Pin SOT-23 T/R | Avnet America |
Op-Amp, 1.4Mhz, 0.6V/Us, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TSV321RAILT?
Additional datasheets, footprints and schematics for TSV321RAILT are listed on our Part Details page. You can also find images and similar parts to TSV321RAILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV321RAILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV321RAILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV321RAILT fall under?
The TSV321RAILT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSV321RAILT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV321RAILT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV321RAILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV321RAILT have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for TSV321RAILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV321RAILT often in real-time on the comparison pages.
What if I can't find stock of TSV321RAILT?
You can fill out our help required form which you can use to request a quote for TSV321RAILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.