Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 16° |
---|---|
Diode Case Style | T-1 (3mm) |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.3V |
Rise Time | 800ns |
Fall Time tf | 800ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Angle of Half Sensitivity ± | 16° |
LED / Lamp Size | 3mm / T-1 |
Lead Spacing | 1.27mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 950nm |
Radiant Intensity | 18mW/Sr |
Radiant Intensity Max | 18mW/Sr |
Radiant Intensity Min | 7mW/Sr |
Switching Speed | 0.8µs |
Turn Off Time | 0.8µs |
Turn On Time | 0.8µs |
Voltage Vf Typ | 1.3V |
Wavelength Typ | 950nm |
INFRARED EMITTER 950NM T-1 | element14 |
Ir Emitter, 950Nm, T-1, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a TSUS4300?
Additional datasheets, footprints and schematics for TSUS4300 are listed on our Part Details page. You can also find images and similar parts to TSUS4300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSUS4300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSUS4300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSUS4300 fall under?
The TSUS4300 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSUS4300 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSUS4300 you can contact the distributor directly for product support, shipping queries etc.
Is the TSUS4300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSUS4300 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TSUS4300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSUS4300 often in real-time on the comparison pages.
What if I can't find stock of TSUS4300?
You can fill out our help required form which you can use to request a quote for TSUS4300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.