No distributors results available
View Full Pricing & Stock ComparisonUSB IC Type | High Speed SP4T USB Switch |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 3V |
Supply Voltage Max | 4.5V |
Interface Case Style | DSBGA |
No. of Pins | 25Pins |
Data Rate | - |
No. of Ports | 4 Port, 4Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | BGA |
Analogue Switch Type | SP4T |
Bandwidth | 480MHz |
Base Number | 6712 |
On State Resistance Max | 2ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 4.5V |
Turn Off Time | 110ns |
Turn On Time | 45µs |
USB Type | Switch |
Where can I find additional details, specifications and documents for a TSU6712YFPRB?
Additional datasheets, footprints and schematics for TSU6712YFPRB are listed on our Part Details page. You can also find images and similar parts to TSU6712YFPRB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSU6712YFPRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSU6712YFPRB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSU6712YFPRB fall under?
The TSU6712YFPRB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TSU6712YFPRB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSU6712YFPRB you can contact the distributor directly for product support, shipping queries etc.
Is the TSU6712YFPRB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSU6712YFPRB have stock available?
There is no stock from authorised distributors for TSU6712YFPRB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSU6712YFPRB often in real-time on the comparison pages.
What if I can't find stock of TSU6712YFPRB?
You can fill out our help required form which you can use to request a quote for TSU6712YFPRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.