Status: | Active |
---|---|
Series: | TSU111 |
RoHS: | Compliant |
Prices starting from US$0.94
Sub-micro ampere current consumption: Icc = 900 nA typ. at 25 °C |
Low offset voltage: 150 µV max. at 25 °C, 235 µV max. over full temperature range (-40 to 85 °C) |
Low noise over 0.1 to 10 Hz bandwidth: 3.6 µVpp |
Low supply voltage: 1.5 V to 5.5 V |
Rail-to-rail input and output |
Gain bandwidth product: 11.5 kHz typ. |
Low input bias current: 10 pA max. at 25 °C |
High tolerance to ESD: 4 kV HBM |
More than 25 years of typical equivalent lifetime supplied by a 220 mA.h CR2032 coin type Lithium battery |
High accuracy without calibration |
Tolerance to power supply transient drops |
Product Specifications |
---|
DS11846 Nanopower (900 nA), high accuracy (150 µV) 5 V CMOS operational amplifier |
Application Notes |
---|
AN4348 Signal conditioning for electrochemical sensors |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Nanopower Opamp, 11.5Khz, 2.7V/Ms, Sc-70 | Newark Electronics |
NANOPOWER OPAMP, 11.5KHZ, 2.7V/MS, SC-70 | element14 |
OP Amp Single 2.7V/ms 1.5V to 5.5V 5-Pin SC-70 T/R | Avnet Silica |
Op Amp High Accuracy Nanopower 5V SC70-5 | RS |
Where can I find additional details, specifications and documents for a TSU111ICT?
Additional datasheets, footprints and schematics for TSU111ICT are listed on our Part Details page. You can also find images and similar parts to TSU111ICT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSU111ICT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSU111ICT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSU111ICT fall under?
The TSU111ICT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSU111ICT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSU111ICT you can contact the distributor directly for product support, shipping queries etc.
Is the TSU111ICT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSU111ICT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for TSU111ICT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSU111ICT often in real-time on the comparison pages.
What if I can't find stock of TSU111ICT?
You can fill out our help required form which you can use to request a quote for TSU111ICT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.