Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.84
|
967
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
971
in stock
|
Buy Now | |
element14
from US$1.81
|
967
in stock
|
Buy Now | |
Distrelec
from US$3.08
|
838
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$1.96
|
-
|
Buy Now | |
Future Electronics
from US$1.94
|
-
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
TTI Europe
from US$1.62
|
-
|
Buy Now |
Viewing Angle | 5° |
---|---|
Diode Case Style | TO-18 |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.4V |
Rise Time | 600ns |
Fall Time tf | - |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Peak Wavelength | 875nm |
Radiant Intensity | 50mW/Sr |
Wavelength Typ | 875nm |
Infrared Emitter, 100 Ma, 600 Ns, 5 , 1.4 V Rohs Compliant: Yes |Vishay TSTA7100 | Newark Electronics |
Peak Wavelength:875nm | element14 |
INFRARED EMITTER 875 NM TO-18 | Farnell |
Vishay IR-LED, 875nm, 4.7mm TO-18, 50mW/sr, 10° | Distrelec |
LED IrLED 875nm 2-Pin TO-18 Bulk | EBV Elektronik |
IR-EMITTER 870NM TO-18, 5DEG | Rutronik |
875 nm 50 mA â–’5â–‘ Through Hole Infrared Emitting Diode - TO-18 | Future Electronics |
IR EMITTER 875NM | TTI Europe |
Where can I find additional details, specifications and documents for a TSTA7100?
Additional datasheets, footprints and schematics for TSTA7100 are listed on our Part Details page. You can also find images and similar parts to TSTA7100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSTA7100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSTA7100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSTA7100 fall under?
The TSTA7100 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSTA7100 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSTA7100 you can contact the distributor directly for product support, shipping queries etc.
Is the TSTA7100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSTA7100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and EBV Elektronik have stock available or on a lead time for TSTA7100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSTA7100 often in real-time on the comparison pages.
What if I can't find stock of TSTA7100?
You can fill out our help required form which you can use to request a quote for TSTA7100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.