Status: | Unknown |
---|---|
Series: | TSSP770.. |
RoHS: | Compliant |
Presence sensor: up to 2 m distance, find more info at: www.vishay.com/doc?49009 |
Light barrier: up to 12 m distance, TSAL6200 with IF = 50 mA, find more info at: www.vishay.com/doc?49650 |
Fast proximity: up to 2 m range at 5 ms response time, find more info at: www.vishay.com/doc?82741 |
Application Notes |
---|
Application Note |
Datasheet |
---|
TSSP770.. |
General Information |
---|
Application Overview |
General Overview |
Conventions Used |
Window Size |
Mechanical Design Notes |
Disturbance Sources |
Circuit Description |
Instructions |
---|
Data Formats |
Assembly Instructions |
Markings |
---|
Markings |
Ordering Info |
---|
SMD Tape and Reel |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-72 hours |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Vishay Proximity and Light Barrier Sensor, 38kHz, 950nm, 12m | Distrelec |
IR Receiver Module 38KHz 40m SMD4 | RS |
Smd Ir Receiver 38Khz Top View |Vishay TSSP77038TR | Newark Electronics |
38 kHz 40 m 50â–‘ 2.5-5.5 V SMT IR Receiver Module for Remote Control System | Future Electronics |
IR Receiver 38KHz 40m 4-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSSP77038TR?
Additional datasheets, footprints and schematics for TSSP77038TR are listed on our Part Details page. You can also find images and similar parts to TSSP77038TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSSP77038TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSSP77038TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSSP77038TR you can contact the distributor directly for product support, shipping queries etc.
Is the TSSP77038TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TSSP77038TR have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TSSP77038TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSSP77038TR often in real-time on the comparison pages.
What if I can't find stock of TSSP77038TR?
You can fill out our help required form which you can use to request a quote for TSSP77038TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.