Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
17,893
in stock
|
Buy Now | |
element14
from US$0.82
|
17,893
in stock
|
Buy Now | |
Farnell
from US$0.76
|
17,893
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
3,570
in stock
|
Buy Now | |
Rutronik
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
TTI Europe
from US$0.61
|
-
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 25m |
Directivity | 50° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 700µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Ir Receiver, 5.5V 38Khz, Top | Newark Electronics |
IR RECEIVER, 25M, 0.7MW/M2, TOP/SIDE SMD | element14 |
2.2 - 5.5 V 25 m 38 kHz Top View IR Receiver Module Panhead 7.5 x 5.3 x 4.0 mm | Future Electronics |
IR Receiver Module 38KHz 25m EMI SMD4 | RS |
IR SENSOR MODULE FOR REFLECTIVE | Rutronik |
IR Remote Receiver 38kHz 40m 4-Pin SMD T/R | Avnet America |
IR SOR IC 38KHZ -E3 | TTI Europe |
Where can I find additional details, specifications and documents for a TSSP6038TT?
Additional datasheets, footprints and schematics for TSSP6038TT are listed on our Part Details page. You can also find images and similar parts to TSSP6038TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSSP6038TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSSP6038TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSSP6038TT fall under?
The TSSP6038TT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSSP6038TT when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSSP6038TT you can contact the distributor directly for product support, shipping queries etc.
Is the TSSP6038TT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSSP6038TT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for TSSP6038TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSSP6038TT often in real-time on the comparison pages.
What if I can't find stock of TSSP6038TT?
You can fill out our help required form which you can use to request a quote for TSSP6038TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.