Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 25m |
Directivity | 50° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 700µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Infrared Receiver, Remote Control, 38 Khz, 25M, 50 , 2.5 V, 5.5 V, 700 A Rohs Compliant: Yes |Vishay TSSP6038TR | Newark Electronics |
IR RECEIVER, 25M, 0.7MW/M2, TOP/SIDE SMD | element14 |
TSSP60 Series 2.5 to 5.5 V 38 kHz 25 m Surface Mount IR Receiver Module | Future Electronics |
IR Remote Receiver 38KHz 25m 4-Pin SMD T/R | Avnet America |
IR SOR IC 38KHZ -E3 | TTI Europe |
Where can I find additional details, specifications and documents for a TSSP6038TR?
Additional datasheets, footprints and schematics for TSSP6038TR are listed on our Part Details page. You can also find images and similar parts to TSSP6038TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSSP6038TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSSP6038TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSSP6038TR fall under?
The TSSP6038TR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSSP6038TR when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSSP6038TR you can contact the distributor directly for product support, shipping queries etc.
Is the TSSP6038TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSSP6038TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TSSP6038TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSSP6038TR often in real-time on the comparison pages.
What if I can't find stock of TSSP6038TR?
You can fill out our help required form which you can use to request a quote for TSSP6038TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.