Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
670
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
53,114
in stock
|
Buy Now | |
element14
from US$0.85
|
53,049
in stock
|
Buy Now | |
Farnell
from US$0.76
|
53,049
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 25m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 700µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Ir Receiver, 25M, 38Khz, Side View Th | Newark Electronics |
IR RECEIVER, 25M, 38KHZ, SIDE VIEW TH | element14 |
IR Receiver Module 38KHz 25m EMI 3-Pin | RS |
IR Remote Receiver 38KHz 25m 3-Pin MiniCast | Avnet America |
IR SOR IC 38KHZ E3 | TTI Europe |
Where can I find additional details, specifications and documents for a TSSP58038?
Additional datasheets, footprints and schematics for TSSP58038 are listed on our Part Details page. You can also find images and similar parts to TSSP58038 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSSP58038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSSP58038 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSSP58038 fall under?
The TSSP58038 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSSP58038 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSSP58038 you can contact the distributor directly for product support, shipping queries etc.
Is the TSSP58038 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSSP58038 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for TSSP58038.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSSP58038 often in real-time on the comparison pages.
What if I can't find stock of TSSP58038?
You can fill out our help required form which you can use to request a quote for TSSP58038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.