Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | 56kHz |
---|---|
Transmission Range | 25m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 5mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Ir Receiver, 25M, 56Khz, Side View Th | Newark Electronics |
IR RECEIVER, 25M, 0.4MW/M2, SIDE VIEW TH | element14 |
IR Sensor IC 56kHz -e3 | RS |
IR SOR IC 56KHZ E3 | TTI Europe |
Where can I find additional details, specifications and documents for a TSSP4056?
Additional datasheets, footprints and schematics for TSSP4056 are listed on our Part Details page. You can also find images and similar parts to TSSP4056 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSSP4056 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSSP4056 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSSP4056 fall under?
The TSSP4056 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSSP4056 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSSP4056 you can contact the distributor directly for product support, shipping queries etc.
Is the TSSP4056 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSSP4056 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for TSSP4056.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSSP4056 often in real-time on the comparison pages.
What if I can't find stock of TSSP4056?
You can fill out our help required form which you can use to request a quote for TSSP4056 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.