Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
3,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
143,665
in stock
|
Buy Now | |
element14
from US$0.60
|
105,201
in stock
|
Buy Now | |
Farnell
from US$0.29
|
103,567
in stock
|
Buy Now | |
Distrelec
from US$0.93
|
2,091
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
1,616
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
280
in stock
|
Buy Now | |
Micros
from US$0.55
|
270
in stock
|
Buy Now | |
Rutronik
from US$0.52
|
-
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Avnet Asia
from US$0.93
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 25m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 700µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Ir Receiver, 38Khz, 25M, 0.4Mw/M2, Th | Newark Electronics |
IR RECEIVER, 25M, 0.4MW/M2, SIDE VIEW TH | element14 |
IR Receiver Module 38KHz 25m EMI 3-Pin | RS |
Vishay Proximity and Light Barrier Sensor, 38kHz, 950nm, 12m, 950nm | Distrelec |
Integrated IR receiver | Transfer Multisort Elektronik |
IR-SENSOR IC 38KHZ 90° 940NM | Rutronik |
38 kHz 25 m 45â–‘ 5.5 V Through Hole IR Receiver Module for Light Barrier Systems | Future Electronics |
IR Remote Receiver 38KHz 25m 3-Pin | Avnet America |
Where can I find additional details, specifications and documents for a TSSP4038?
Additional datasheets, footprints and schematics for TSSP4038 are listed on our Part Details page. You can also find images and similar parts to TSSP4038 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSSP4038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSSP4038 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSSP4038 fall under?
The TSSP4038 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSSP4038 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSSP4038 you can contact the distributor directly for product support, shipping queries etc.
Is the TSSP4038 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSSP4038 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for TSSP4038.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSSP4038 often in real-time on the comparison pages.
What if I can't find stock of TSSP4038?
You can fill out our help required form which you can use to request a quote for TSSP4038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.