TSS721ADR Semiconductors - ICs by Texas Instruments

METER BUS TRANSCEIVER SOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.76

Distributor Stock
Logo for Farnell
Farnell
from US$4.93
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.76
16,932
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$3.53
2,706
in stock
Buy Now
Logo for Micros
Micros
from US$3.27
1,035
in stock
Buy Now

Specifications

IC Interface Type -
Interface Applications Multi-energy Utility Meters
Supply Voltage Min 2.5V
Supply Voltage Max 3.8V
Interface Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

Single-chip Meter-bus Transceiver | Texas Instruments
IC: interface | Transfer Multisort Elektronik
Bus Transceivers Meter-Bus Xceiver | Micros


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSS721ADR?

Additional datasheets, footprints and schematics for TSS721ADR are listed on our Part Details page. You can also find images and similar parts to TSS721ADR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSS721ADR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSS721ADR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSS721ADR fall under?

The TSS721ADR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TSS721ADR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSS721ADR you can contact the distributor directly for product support, shipping queries etc.

Is the TSS721ADR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSS721ADR have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Micros and Farnell have stock available or on a lead time for TSS721ADR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSS721ADR often in real-time on the comparison pages.

What if I can't find stock of TSS721ADR?

You can fill out our help required form which you can use to request a quote for TSS721ADR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay