Status: | Unknown |
---|---|
Series: | Stacked Polymer (TSP) Series |
RoHS: | Unknown |
No distributors results available
Capacitance | 440µF |
---|---|
Voltage Rating | 10V |
Product Range | Stacked Polymer (TSP) Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.013ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a TSP2D447M010AH6510D540?
Additional datasheets, footprints and schematics for TSP2D447M010AH6510D540 are listed on our Part Details page. You can also find images and similar parts to TSP2D447M010AH6510D540 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSP2D447M010AH6510D540 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSP2D447M010AH6510D540 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSP2D447M010AH6510D540 fall under?
The TSP2D447M010AH6510D540 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TSP2D447M010AH6510D540 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSP2D447M010AH6510D540 you can contact the distributor directly for product support, shipping queries etc.
Is the TSP2D447M010AH6510D540 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSP2D447M010AH6510D540 have stock available?
There is no stock from authorised distributors for TSP2D447M010AH6510D540.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSP2D447M010AH6510D540 often in real-time on the comparison pages.
What if I can't find stock of TSP2D447M010AH6510D540?
You can fill out our help required form which you can use to request a quote for TSP2D447M010AH6510D540 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.