TSOP77438TT Optoelectronics, LEDs & Displays by Vishay Intertechnology

IR RECEIVER HEIMDALL AGC4 38KHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for RS
RS
from US$0.86
2,190
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.70
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.92
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.66
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Carrier Frequency 38kHz
Transmission Range 40m
Directivity 50°
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Supply Current 700µA
Product Range -
SVHC No SVHC (15-Jan-2018)
Operating Temperature Range -25°C to +85°C
Supply Voltage Range 2.5V to 5.5V

Alternative Descriptions

IR Receiver Module 38KHz 40m Noisy SMD4 | RS
Smd Ir Receiver 38Khz Top View |Vishay TSOP77438TT | Newark Electronics
Infrared Components | Avnet America
IR SOR IC 38KHZ -E3 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSOP77438TT?

Additional datasheets, footprints and schematics for TSOP77438TT are listed on our Part Details page. You can also find images and similar parts to TSOP77438TT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSOP77438TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP77438TT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSOP77438TT fall under?

The TSOP77438TT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.

Can I view similar or alternative parts?

You can view similar parts to TSOP77438TT when available in the Infrared Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP77438TT you can contact the distributor directly for product support, shipping queries etc.

Is the TSOP77438TT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSOP77438TT have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for TSOP77438TT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSOP77438TT often in real-time on the comparison pages.

What if I can't find stock of TSOP77438TT?

You can fill out our help required form which you can use to request a quote for TSOP77438TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay