Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
242
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
2,696
in stock
|
Buy Now | |
element14
from US$1.12
|
2,394
in stock
|
Buy Now | |
Farnell
from US$1.05
|
2,394
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
TTI Europe
from US$0.84
|
-
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 30m |
Directivity | 75° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 350µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Ir Receiver, 38Khz, 30M, 0.25Mw/M2, Smd | Newark Electronics |
IR RCVR, 30M, 0.25MW/M2, TOP/SIDE SMD | element14 |
IR Remote Receiver Module 38KHz 45m SMD4 | RS |
38 kHz 30 m 2.5 - 5.5 V 350 uA IR Receiver IC for Remote Control System | Future Electronics |
IR Remote Receiver 30KHz 30m 4-Pin SMD T/R | Avnet America |
IR RECEIVER MODULE 38KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP75438WTT?
Additional datasheets, footprints and schematics for TSOP75438WTT are listed on our Part Details page. You can also find images and similar parts to TSOP75438WTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP75438WTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP75438WTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP75438WTT fall under?
The TSOP75438WTT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP75438WTT when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP75438WTT you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP75438WTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP75438WTT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for TSOP75438WTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP75438WTT often in real-time on the comparison pages.
What if I can't find stock of TSOP75438WTT?
You can fill out our help required form which you can use to request a quote for TSOP75438WTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.