TSOP75338WTT Optoelectronics, LEDs & Displays by Vishay Intertechnology

IR RECEIVER HEIMDALL AGC3 38KHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.60

Distributor Stock
Logo for RS
RS
from US$0.81
278
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.89
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.18
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.60
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Carrier Frequency 38kHz
Transmission Range 30m
Directivity 75°
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Supply Current 350µA
Product Range -
SVHC No SVHC (15-Jan-2019)
Operating Temperature Range -25°C to +85°C
Supply Voltage Range 2.5V to 5.5V

Alternative Descriptions

IR Remote Receiver Module 38KHz 45m SMD4 | RS
Smd Ir Receiver 38Khz Top View |Vishay TSOP75338WTT | Newark Electronics
IR Remote Receiver 38KHz 30m 4-Pin SMD T/R | Avnet America
IR RECEIVER MODULE 38KHZ | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSOP75338WTT?

Additional datasheets, footprints and schematics for TSOP75338WTT are listed on our Part Details page. You can also find images and similar parts to TSOP75338WTT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSOP75338WTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP75338WTT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSOP75338WTT fall under?

The TSOP75338WTT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.

Can I view similar or alternative parts?

You can view similar parts to TSOP75338WTT when available in the Infrared Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP75338WTT you can contact the distributor directly for product support, shipping queries etc.

Is the TSOP75338WTT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSOP75338WTT have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, TTI Europe and Avnet Asia have stock available or on a lead time for TSOP75338WTT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSOP75338WTT often in real-time on the comparison pages.

What if I can't find stock of TSOP75338WTT?

You can fill out our help required form which you can use to request a quote for TSOP75338WTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay