TSOP75338WTR Optoelectronics, LEDs & Displays by Vishay Intertechnology

IR RECEIVER 30M 950NM SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TSOP753.., TSOP755.. series are a two lens miniaturized receiver module for infrared remote control systems. One PIN diode per lens and a preamplifier are assembled on a leadframe, the epoxy lens cap is designed as an IR filter. The demodulated output signal can be directly decoded by a microprocessor. The TSOP753.. is compatible with all common IR remote control data formats. It is optimized to suppress almost all spurious pulses from energy saving fluorescent lamps. The TSOP755.. has an excellent noise suppression. It is immune to dimmed LCD backlighting and any fluorescent lamps. AGC3 and AGC5 may also suppress some data signals in case of continuous transmission. This component has not been qualified according to automotive specifications.

Where to Buy

Prices starting from US$0.83

Distributor Stock
Logo for Farnell
Farnell
from US$1.32
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.21
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.18
-
Buy Now
Logo for element14
element14
from US$0.87
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.83
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Carrier Frequency 38kHz
Transmission Range 30m
Directivity 75°
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Supply Current 450µA

Alternative Descriptions

Ir Receiver, 30M, 950Nm, Smd | Newark Electronics
IR Remote Receiver 38KHz 30m 4-Pin SMD T/R | Avnet America
IR RECEIVER MODULE 38KHZ | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSOP75338WTR?

Additional datasheets, footprints and schematics for TSOP75338WTR are listed on our Part Details page. You can also find images and similar parts to TSOP75338WTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSOP75338WTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP75338WTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSOP75338WTR fall under?

The TSOP75338WTR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.

Can I view similar or alternative parts?

You can view similar parts to TSOP75338WTR when available in the Infrared Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP75338WTR you can contact the distributor directly for product support, shipping queries etc.

Is the TSOP75338WTR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSOP75338WTR have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for TSOP75338WTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSOP75338WTR often in real-time on the comparison pages.

What if I can't find stock of TSOP75338WTR?

You can fill out our help required form which you can use to request a quote for TSOP75338WTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay