Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
2,193
in stock
|
Buy Now | |
element14
from US$0.87
|
2,193
in stock
|
Buy Now | |
Farnell
from US$0.82
|
2,193
in stock
|
Buy Now | |
Rutronik
from US$0.69
|
-
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
TTI Europe
from US$0.66
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 45m |
Directivity | 50° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 450µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Infrared Receiver, Remote Control, 38 Khz, 45M, 50 , 2.5 V, 5.5 V, 450 A Rohs Compliant: Yes |Vishay TSOP75338TT | Newark Electronics |
IR RCVR, 45M, 0.12MW/M2, TOP/SIDE SMD | element14 |
IR-RECEIVER HEIMDALL 38KHZ SIDE | Rutronik |
IR Remote Receiver Module 38KHz 45m SMD4 | RS |
IR SENSOR IC 38KHZ -E3 | Future Electronics |
IR Remote Receiver 38KHz 45m 4-Pin SMD T/R | Avnet America |
IR RECEIVER MODULE 38KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP75338TT?
Additional datasheets, footprints and schematics for TSOP75338TT are listed on our Part Details page. You can also find images and similar parts to TSOP75338TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP75338TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP75338TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP75338TT fall under?
The TSOP75338TT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP75338TT when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP75338TT you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP75338TT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP75338TT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and RS have stock available or on a lead time for TSOP75338TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP75338TT often in real-time on the comparison pages.
What if I can't find stock of TSOP75338TT?
You can fill out our help required form which you can use to request a quote for TSOP75338TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.