Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
379
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
23
in stock
|
Buy Now | |
element14
from US$1.12
|
23
in stock
|
Buy Now | |
Farnell
from US$0.97
|
23
in stock
|
Buy Now | |
Rutronik
from US$0.70
|
-
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
TTI Europe
from US$0.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 30m |
Directivity | 75° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 350µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
IR Receiver Module 38KHz 30m 2.35mm SMD4 | RS |
Ir Receiver Module, 30M, Smd | Newark Electronics |
IR RECEIVER MODULE, 30M, SMD | element14 |
IR-RECEIVER HEIMDALL 38KHZ SIDE | Rutronik |
TSOP752 Series 10 mW 38 kHz 2.5 - 5.5 V Remote Control System IR Receiver Module | Future Electronics |
IR Remote Receiver 38KHz 30m 4-Pin SMD T/R | Avnet America |
IR RECEIVER MODULE 38KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP75238WTR?
Additional datasheets, footprints and schematics for TSOP75238WTR are listed on our Part Details page. You can also find images and similar parts to TSOP75238WTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP75238WTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP75238WTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP75238WTR fall under?
The TSOP75238WTR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP75238WTR when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP75238WTR you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP75238WTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP75238WTR have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for TSOP75238WTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP75238WTR often in real-time on the comparison pages.
What if I can't find stock of TSOP75238WTR?
You can fill out our help required form which you can use to request a quote for TSOP75238WTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.