Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
1,180
in stock
|
Buy Now | |
element14
from US$0.90
|
1,179
in stock
|
Buy Now | |
Farnell
from US$0.85
|
1,179
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
TTI Europe
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 45m |
Directivity | 50° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 350µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Infrared Receiver, Remote Control, 38 Khz, 45M, 50 , 2.5 V, 5.5 V, 350 A Rohs Compliant: Yes |Vishay TSOP75238TR | Newark Electronics |
IR RCVR, 45M, 0.12MW/M2, TOP/SIDE SMD | element14 |
IR SENSOR IC 38kHz -e3 | RS |
38 kHz 45 m 2.5-5.5 V SMT IR Receiver Module for Remote Control System | Future Electronics |
IR Remote Receiver 38KHz 45m 4-Pin T/R | Avnet America |
IR RECEIVER MODULE 38KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP75238TR?
Additional datasheets, footprints and schematics for TSOP75238TR are listed on our Part Details page. You can also find images and similar parts to TSOP75238TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP75238TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP75238TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP75238TR fall under?
The TSOP75238TR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP75238TR when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP75238TR you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP75238TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP75238TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for TSOP75238TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP75238TR often in real-time on the comparison pages.
What if I can't find stock of TSOP75238TR?
You can fill out our help required form which you can use to request a quote for TSOP75238TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.