Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
1,104
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
501
in stock
|
Buy Now | |
element14
from US$0.47
|
290
in stock
|
Buy Now | |
Farnell
from US$0.44
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
9
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 40m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 700µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
IR Receiver Module 38KHz 40m Noisy 3-Pin | RS |
Vishay IR receiver 38 kHz 90 ° 5 V 950 nm | Distrelec |
IR RECEIVER, 40M, 0.2MW/M2, SIDE VIEW TH | element14 |
Ir Receiver, 38Khz, 40M, 0.2Mw/M2, Th | Newark Electronics |
IR Remote Receiver 38KHz 40m 3-Pin | EBV Elektronik |
IR-RECEIVER-MODUL 38KHZ 40m 90° | Rutronik |
IR SOR 38KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP58438?
Additional datasheets, footprints and schematics for TSOP58438 are listed on our Part Details page. You can also find images and similar parts to TSOP58438 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP58438 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP58438 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP58438 fall under?
The TSOP58438 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP58438 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP58438 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP58438 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP58438 have stock available?
Authorised distributors including RS, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for TSOP58438.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP58438 often in real-time on the comparison pages.
What if I can't find stock of TSOP58438?
You can fill out our help required form which you can use to request a quote for TSOP58438 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.