Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
528
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
3,385
in stock
|
Buy Now | |
element14
from US$0.49
|
3,385
in stock
|
Buy Now | |
Farnell
from US$0.46
|
3,385
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 40m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 700µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Infrared Receiver, Remote Control, 38 Khz, 40M, 45 , 2.5 V, 5.5 V, 700 A Rohs Compliant: Yes |Vishay TSOP58338 | Newark Electronics |
IR RECEIVER, 40M, 0.2MW/M2, SIDE VIEW TH | element14 |
IR Receiver Module 38KHz 40m Noisy 3-Pin | RS |
IR-RECEIVER-MODUL 38KHZ 40m 90° | Rutronik |
IR sensor IC 38Hz, e3 | Future Electronics |
IR Remote Receiver 38KHz 40m 3-Pin MiniCast | Avnet America |
IR SOR 38KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP58338?
Additional datasheets, footprints and schematics for TSOP58338 are listed on our Part Details page. You can also find images and similar parts to TSOP58338 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP58338 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP58338 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP58338 fall under?
The TSOP58338 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP58338 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP58338 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP58338 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP58338 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rutronik have stock available or on a lead time for TSOP58338.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP58338 often in real-time on the comparison pages.
What if I can't find stock of TSOP58338?
You can fill out our help required form which you can use to request a quote for TSOP58338 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.