TSOP58238 Optoelectronics, LEDs & Displays by Vishay Intertechnology

IR RECEIVER MINICAST AGC2 38KHZ

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

These products are miniaturized IR receiver modules for infrared remote control systems. A PIN diode and a preamplifier are assembled on a leadframe, the epoxy package contains an IR filter. The demodulated output signal can be directly connected to a microprocessor for decoding. The TSOP584.. series devices are optimized to suppress almost all spurious pulses from Wi-Fi and CFL sources. They may suppress some data signals if continuously transmitted. The TSOP582.. series devices are provided primarily for compatibility with old AGC2 designs. New designs should prefer the TSOP584.. series containing the newer AGC4. These components have not been qualified according to automotive specifications.

Prices starting from US$0.35


Distributor Starting From Stock
Logo for TTI Europe TTI Europe US$0.37
750
Buy Now
Logo for Newark Electronics Newark Electronics US$0.38
-
Buy Now
Logo for Future Electronics Future Electronics US$0.38
-
Buy Now
Logo for Avnet America Avnet America US$0.35
-
Buy Now
Logo for EBV Elektronik EBV Elektronik -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Carrier Frequency 38kHz
Transmission Range 40m
Directivity 45°
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Supply Current 700µA
Product Range -
SVHC No SVHC (15-Jan-2019)
Operating Temperature Range -25°C to +85°C
Supply Voltage Range 2.5V to 5.5V

Alternative Descriptions

Ir Receiver - Minicast Package - 38Khz |Vishay TSOP58238 | Newark Electronics
TSOP58238 Series 10 mW 38 kHz Remote Control System RF Receiver Module | Future Electronics
IR Remote Receiver 38KHz 40m 3-Pin | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSOP58238?

Additional datasheets, footprints and schematics for TSOP58238 are listed on our Part Details page. You can also find images and similar parts to TSOP58238 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSOP58238 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP58238 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSOP58238 fall under?

The TSOP58238 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.

Can I view similar or alternative parts?

You can view similar parts to TSOP58238 when available in the Infrared Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP58238 you can contact the distributor directly for product support, shipping queries etc.

Is the TSOP58238 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSOP58238 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for TSOP58238.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSOP58238 often in real-time on the comparison pages.

What if I can't find stock of TSOP58238?

You can fill out our help required form which you can use to request a quote for TSOP58238 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay