Status: | Unknown |
---|---|
Series: | TSOP572.., TSOP574.. |
RoHS: | Compliant |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
9,530
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
166
in stock
|
Buy Now | |
element14
from US$0.89
|
166
in stock
|
Buy Now | |
Farnell
from US$0.87
|
161
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Individual IC settings to reach maximum performance |
Immunity against noise (lamps, LCD TV, Wi-Fi) |
Low supply current |
Application Notes |
---|
Application Note |
Datasheet |
---|
TSOP572.., TSOP574.. |
General Information |
---|
Application Overview |
General Overview |
Conventions Used |
Window Size |
Mechanical Design Notes |
Disturbance Sources |
Circuit Description |
Instructions |
---|
Data Formats |
Assembly Instructions |
Markings |
---|
Markings |
Mechanical Options |
---|
E |
Ordering Info |
---|
SMD Tape and Reel |
Product Literature |
---|
Selector Guide |
IR Receivers: Featured Products |
Quality Info |
---|
Quality Information |
Technical Notes |
---|
Introduction |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
IR Remote Receiver 38KHz 40m | RS |
Infrared Receiver, Remote Control, 38 Khz, 40M, 75 , 2.5 V, 5.5 V, 700 A Rohs Compliant: Yes |Vishay TSOP57238TT1 | Newark Electronics |
IR RECEIVER, 40M, 0.2MW/M2, TOP VIEW SMD | element14 |
TSOP574 Series 38 KHz 40 m 2.5 to 5.5 V Surface Mount IR Receiver Module | Future Electronics |
IR Remote Receiver 38KHz 40m 8-Pin T/R | Avnet America |
TSOP57238TT1,38kHz IR Receiver +/-75 deg,40m Range,2.5V - 5V, SMT,3.95x3.95x0.8mm | Siliconix / Vishay TSOP57238TT1 | RS Americas |
IR SOR IC 38KHZ E3 | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP57238TT1?
Additional datasheets, footprints and schematics for TSOP57238TT1 are listed on our Part Details page. You can also find images and similar parts to TSOP57238TT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP57238TT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP57238TT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP57238TT1 fall under?
The TSOP57238TT1 is listed under Optoelectronics & Displays > Infrared Products > Infrared Receivers.
Can I view similar or alternative parts?
You can view similar parts to TSOP57238TT1 when available in the Infrared Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP57238TT1 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP57238TT1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TSOP57238TT1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TSOP57238TT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP57238TT1 often in real-time on the comparison pages.
What if I can't find stock of TSOP57238TT1?
You can fill out our help required form which you can use to request a quote for TSOP57238TT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.